Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23717-B0002-A200 |
Prices starting from US$87.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Rapid Electronics | US$106.55 |
29
|
Buy Now | |
Chip One Stop | US$113.00 |
29
|
Buy Now | |
Farnell | US$183.99 |
24
|
Buy Now | |
Newark Electronics | US$104.46 |
23
|
Buy Now | |
element14 | US$120.23 |
23
|
Buy Now | |
Avnet Abacus | - |
36
|
Buy Now | |
Future Electronics | US$169.46 |
-
|
Buy Now | |
Avnet America | US$94.53 |
-
|
Buy Now | |
TTI Europe | US$87.27 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Weight | 19.7oz, 295g |
---|---|
Contact Current Class | 101 – 200A |
Contact Base Material | Ag Alloy |
Terminal Type | Screw Terminals, Plug (Coil) |
Contact Arrangement | 1 form X (NO, DM) |
Product Height | 1.39in, 35.2mm |
Product Width | 82mm, 3.23in |
Product Length | 69.4mm, 2.73in |
Height Class (Mechanical) | 30 – 40mm |
Rated Voltage | 450VDC |
Contact Limiting Breaking Current | 1500A |
Coil Power Rating Economized (Min) | 480mW |
Rated Coil Voltage | 12VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 2001 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Contact Switching Voltage (Max) | 500VDC |
Coil Resistance | 3 – 33Ω |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Coil Suppress | Internal Coil Switch |
Mounting Type | Screw |
Relay Type | EVC 175 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Automotive Relays V23717B0002A200 | Rapid Electronics |
CONTACTOR, SPST-NO-DM, 12V, 175A, FLANGE | Farnell |
Contactor, Spst-No-Dm, 12V, 175A, Flange Rohs Compliant: Yes |Te Connectivity 8-1904133-1 | Newark Electronics |
Contactor SPST-NO-DM 12VDC 1Pole | Avnet Abacus |
SPST-NO 12 V 0.48 W Bottom Mount Fixation Automotive Contactor¦Relay | Future Electronics |
V23717B0002A200 | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1904133-1?
Additional datasheets, footprints and schematics for 8-1904133-1 are listed on our Part Details page. You can also find images and similar parts to 8-1904133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1904133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1904133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1904133-1 fall under?
The 8-1904133-1 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1904133-1 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1904133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1904133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1904133-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 8-1904133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1904133-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1904133-1?
You can fill out our help required form which you can use to request a quote for 8-1904133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.