Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1879337-8 |
Prices starting from US$0.0154
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0280
|
2,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0259
|
39,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0187
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0154
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.0162
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0196
|
230
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.55 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Tolerance | 1% |
Power Rating | .063W |
Voltage Rating | 50V |
Resistance | 20KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 0603 |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±50ppm/°C |
SMD Chip Resistor, 20 kOhm, ± 1%, 63 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Asia |
Thin Film Resistors-SMD CPF 0603 20K 1% 50PPM | Rapid Electronics |
Thin Film Resistors-Smd Cpf 0603 20K 1% 50Ppm |Neohm Te Connectivity 8-1879337-8 | Newark Electronics |
CPF Series 0603 20 kOhm â–’1% 0.063 W â–’50 ppm/â–‘C Precision Chip Resistor | Future Electronics |
Resistor: thin film | Transfer Multisort Elektronik |
CPF 0603 20K 1% 50PPM 1K RL | TE Connectivity 8-1879337-8 | RS Americas |
SMD Chip Resistor, 20 kOhm, � 1%, 63 mW, 0603 [1608 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1879337-8?
Additional datasheets, footprints and schematics for 8-1879337-8 are listed on our Part Details page. You can also find images and similar parts to 8-1879337-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1879337-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1879337-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1879337-8 fall under?
The 8-1879337-8 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 8-1879337-8 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1879337-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1879337-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1879337-8 have stock available?
Authorised distributors including Avnet Asia, Rapid Electronics, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 8-1879337-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1879337-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1879337-8?
You can fill out our help required form which you can use to request a quote for 8-1879337-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.