Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-1856388-6,
F82409-000 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.53
|
-
|
Buy Now |
Copper Palm | Yes |
---|---|
Conductor Type | Stranded |
Conductor Material | Copper |
Barrel Type | Standard |
Crimp Type | Yes |
Lug Length | 27.2mm |
Lug Width | 7.6mm |
Barrel Length | 17mm |
Barrel Diameter | 6.4mm |
Conductor Cross-Section | 2.7 – 6.6mm² |
Voltage Class | .6kV |
CSA Certified | No |
UL Listed | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | No |
Indoor Use | Yes |
Energized Installation | No |
Die Color Code | Yellow |
Product Availability | Worldwide |
Material | Tinned Brass |
Type | Terminal Lug |
Technology | Crimp |
CLIP FASTON J 6,3X0,8 LAIT ETA | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1856388-6?
Additional datasheets, footprints and schematics for 8-1856388-6 are listed on our Part Details page. You can also find images and similar parts to 8-1856388-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1856388-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1856388-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1856388-6 fall under?
The 8-1856388-6 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1856388-6 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1856388-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1856388-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1856388-6 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 8-1856388-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1856388-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1856388-6?
You can fill out our help required form which you can use to request a quote for 8-1856388-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.