Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-8-1856388-5,
E49922-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.56
|
-
|
Buy Now |
Conductor Material | Copper |
---|---|
Barrel Type | Standard |
Conductor Type | Stranded |
Copper Palm | Yes |
Number of Holes | 1 |
Crimp Type | Yes |
Barrel Diameter | 6.4mm |
Barrel Length | 15mm |
Lug Width | 13.4mm |
Lug Length | 33.6mm |
Stud Size | M6 |
Palm Hole Diameter | 6.6 |
Conductor Cross-Section | 2.7 – 6.6mm² |
Voltage Class | .6kV |
UL Listed | No |
CSA Certified | No |
Indoor Use | Yes |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | No |
Die Color Code | Yellow |
Product Availability | Worldwide |
Technology | Crimp |
Material | Tinned Cu |
Type | Terminal Lug |
PGC 6-6 JAUNE | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1856388-5?
Additional datasheets, footprints and schematics for 8-1856388-5 are listed on our Part Details page. You can also find images and similar parts to 8-1856388-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1856388-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1856388-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1856388-5 fall under?
The 8-1856388-5 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1856388-5 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1856388-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1856388-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1856388-5 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 8-1856388-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1856388-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1856388-5?
You can fill out our help required form which you can use to request a quote for 8-1856388-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.