Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | 13g, .459oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 8A |
Insulation Clearance Class | 8mm |
Product Width | .5in, 12.7mm |
Product Length | 29mm, 1.142in |
Product Height | .618in, 15.7mm |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Coil Resistance | 32500Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating AC | 1VA |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 8-1833003-3?
Additional datasheets, footprints and schematics for 8-1833003-3 are listed on our Part Details page. You can also find images and similar parts to 8-1833003-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1833003-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1833003-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1833003-3 fall under?
The 8-1833003-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1833003-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1833003-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1833003-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1833003-3 have stock available?
There is no stock from authorised distributors for 8-1833003-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1833003-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1833003-3?
You can fill out our help required form which you can use to request a quote for 8-1833003-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.