8-1768042-6

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1768042-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1768042-6
Series Information for 8-1768042-6 - TE Connectivity
  • Status: Active
  • Aliases: 8-1768042-6, F16241-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD05W-B

Specifications

Marker Size:
STD 05
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Marker Color:
White
Compatible Cable Diameter:
.091 – .118in, 2.3 – 3mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
B

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability