8-1768041-7

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1768041-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1768041-7
Series Information for 8-1768041-7 - TE Connectivity
  • Status: Active
  • Aliases: STD02Y-I, F32023-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD02Y-I

Specifications

Marker Color:
Yellow
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Marker Size:
STD 02
Compatible Cable Diameter:
.055 – .071in, 1.4 – 1.8mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
I

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability