Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01W-MINUS,
D94540-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | White |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | - |
Marker Cut | Straight |
TE Connectivity STD01W-MINUS Wire Labels & Markers STD01 | Distrelec |
Special Order: STD01W-MINUS Marker Style: Snap-On Marker Size: STD 01 Compatible Cable Diameter Range: 1 – 1.4 mm Compatible Cable Diameter Range: .04 – .055 in Primary Product Color: White Snap-On STD 01 1 – 1.4 mm .04 – .055" | Std Snap-On Marker | Part Number: 8-1768040-7 | Internal Number: 8-1768040-7 | Alias Number: D94540-000 | White | TE Connectivity | TE Store |
Wire Labels & Markers STD01W-MINUS | Sager |
Where can I find additional details, specifications and documents for a 8-1768040-7?
Additional datasheets, footprints and schematics for 8-1768040-7 are listed on our Part Details page. You can also find images and similar parts to 8-1768040-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768040-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768040-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768040-7 fall under?
The 8-1768040-7 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 8-1768040-7 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768040-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768040-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768040-7 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Distrelec, TTI Europe and TE Store have stock available or on a lead time for 8-1768040-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768040-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1768040-7?
You can fill out our help required form which you can use to request a quote for 8-1768040-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.