Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1768016-9,
E69476-000 |
Accepts Cable Diameter (Max) | .53in, 13.5mm |
---|---|
Cable Diameter (Min) | .159in, 4mm |
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
実装方法 | Sheet |
Packaging Quantity | 40 |
Packaging Method | Sheet |
Label Material | Polyester |
Printable Label Height | .5in, 12.7mm |
Label Style | Die-Cut |
Label Thickness | 55Micron |
Label Height | 55mm, 2.17in |
Number of Labels Across | 8 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Self-Laminating |
Operating Temperature Range | -40 – 248°F, -30 – 120°C |
CSL-05525P-9 LABEL | TTI Europe |
Cable Accessories Self Laminating Label Polyester White | Avnet America |
Wire Labels & Markers CSL 55/12.7MM LABEL Price Per Label | Sager |
Cable Marker Self-Laminating Permanent Acrylic Adhesive Sheet | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1768016-9?
Additional datasheets, footprints and schematics for 8-1768016-9 are listed on our Part Details page. You can also find images and similar parts to 8-1768016-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1768016-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1768016-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1768016-9 fall under?
The 8-1768016-9 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 8-1768016-9 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1768016-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1768016-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1768016-9 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 8-1768016-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1768016-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1768016-9?
You can fill out our help required form which you can use to request a quote for 8-1768016-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.