8-1734774-4

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1734774-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1734774-4
Series Information for 8-1734774-4 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 2.3L 98 POS BLK G/F

Specifications

Product Weight:
5.5g, .194oz
PCB Mount Orientation:
Vertical
Number of Positions:
98
Number of PCB Mount Retention Features:
2
Ejector:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
15µin
Contact Mating Area Plating Material:
Gold Flash
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
Connector Height:
.394in, 10mm
Connector Width:
8.8mm, .346in
Connector Length:
2.205in, 56mm
PCB Thickness (Recommended):
1.6mm, .063in
コネクタの高さ:
10mm
PCB Thickness (Accepted):
1.57mm, .062in
Operating Voltage:
50VAC
Centerline (Pitch):
1mm, .039in
Housing Color:
Black
Housing Material:
PA 46
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Packaging Method:
Tray, Box & Tray
実装方法:
Tray, Box & Tray
Packaging Quantity:
40
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
2.3mm, .091in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn PCI Express Card 98 POS 1mm Solder ST Thru-Hole
Avnet Europe
Conn PCI Express Card 98 POS 1mm Solder ST Thru-Hole