8-1734774-1

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1734774-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1734774-1
Details for TE Store
8-1734774-1
PCI EXP 2.3L 64 POS BLK 15u Connector System:Cable-to-Board
Buy Directly from TE Store (10688 in Stock)
$0.5700 per unit
Series Information for 8-1734774-1 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 2.3L 64 POS BLK 15u"

Specifications

Product Weight:
.138oz, 3.9g
Ejector:
Without
Number of Positions:
64
Number of PCB Mount Retention Features:
2
PCB Mount Orientation:
Vertical
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Thickness:
2.54µm
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Mating Area Plating Material Thickness:
15µin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Connector Width:
.346in, 8.8mm
PCB Thickness (Accepted):
1.57mm, .062in
Connector Height:
.394in, 10mm
コネクタの高さ:
10mm
Connector Length:
39mm, 1.535in
PCB Thickness (Recommended):
1.6mm, .063in
Operating Voltage:
50VAC
Centerline (Pitch):
.039in, 1mm
Housing Color:
Black
Housing Material:
PA 46
PCI Generation:
II
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
実装方法:
Tray, Box & Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
60
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
2.3mm, .091in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
PCI EXP 2.3L 64 POS BLK 15U
Avnet America
Conn PCI Express Card F 64 POS 1mm Solder ST Thru-Hole
Allied Electronics, Inc
I EXP 2.3L 64 POS BLK 15u
Avnet Europe
Conn PCI Express Card F 64 POS 1mm Solder ST Thru-Hole
TE Store
PCI EXP 2.3L 64 POS BLK 15u Connector System:Cable-to-Board;Number of Positions:64;PCI Generation:II;Centerline (Pitch):1 mm;Centerline (Pitch):.039 in Cable-to-Board 64 II 1 mm | Pci & Pci Express Connector | TE Connectivity
Details for TE Store
8-1734774-1
PCI EXP 2.3L 64 POS BLK 15u Connector System:Cable-to-Board
Buy Directly from TE Store (10688 in Stock)
$0.5700 per unit
Series Information for 8-1734774-1 . - TE Connectivity
8-1734774-1 . image
RoHS Compliant

Description

CONN CARDEDGE DUAL SIDE 64 POS TH

Specifications

Card Edge Connector Type:
Dual Side
Card Thickness:
1.4mm
No. of Contacts:
64 Contacts
Connector Mounting:
Through Hole Mount
Connector Body Orientation:
Straight
Contact Termination Type:
Solder
Contact Material:
Phosphor Bronze
Contact Plating - Mating Side:
15µ" Gold Plated Contacts
Connector Body Material:
Nylon 4.6 (Polyamide 4.6) Body
Product Range:
PCI Express Series
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Newark Electronics
PCI EXP 2.3L 64 POS BLK 15U
Avnet America
Conn PCI Express Card F 64 POS 1mm Solder ST Thru-Hole
Allied Electronics, Inc
I EXP 2.3L 64 POS BLK 15u
Avnet Europe
Conn PCI Express Card F 64 POS 1mm Solder ST Thru-Hole
TE Store
PCI EXP 2.3L 64 POS BLK 15u Connector System:Cable-to-Board;Number of Positions:64;PCI Generation:II;Centerline (Pitch):1 mm;Centerline (Pitch):.039 in Cable-to-Board 64 II 1 mm | Pci & Pci Express Connector | TE Connectivity