Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
TE Store
from US$1.11
|
6,698
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
782
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
782
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
782
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
782
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .138oz, 3.9g |
---|---|
Ejector | Without |
PCB Mount Orientation | Vertical |
Number of PCB Mount Retention Features | 2 |
Number of Positions | 64 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Accepted) | .062in, 1.57mm |
Connector Length | 1.535in, 39mm |
Connector Height | .394in, 10mm |
コネクタの高さ | 10mm |
Connector Width | 8.8mm, .346in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VAC |
Housing Material | PA 46 |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Bus Type | PCI Express |
PCI Generation | II |
Connector Mounting Type | Board Mount |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 60 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 2.3mm, .091in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PCI EXP 2.3L 64 POS BLK G/F Connector System: Cable-to-Board Number of Positions: 64 PCI Generation: 2 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Cable-to-Board 64 2 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 8-1734774-0 | Internal Number: 8-1734774-0 | .039" | TE Connectivity | TE Store |
Pci Express/Pci Conn Pci Exp 2.3L 64 Pos Blk G/F |Amp Te Connectivity 8-1734774-0 | Newark Electronics |
PCI Express/PCI Conn PCI EXP 2.3L 64 POS BLK G/F | Rapid Electronics |
TE Connectivity - AMP Connector PCI EXP 2.3L 64 P BLK G/F | Distrelec |
PCI Express Series 64 Position Dual Row Female Through Hole Card Edge Connector | Future Electronics |
Conn PCI Express Card Edge 64 POS 1mm Solder ST Thru-Hole Box/Tray | Avnet America |
Where can I find additional details, specifications and documents for a 8-1734774-0?
Additional datasheets, footprints and schematics for 8-1734774-0 are listed on our Part Details page. You can also find images and similar parts to 8-1734774-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1734774-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1734774-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1734774-0 fall under?
The 8-1734774-0 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1734774-0 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1734774-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1734774-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1734774-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-1734774-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1734774-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1734774-0?
You can fill out our help required form which you can use to request a quote for 8-1734774-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.