8-1703060-6 PCB Connectors by TE Connectivity

STANDARD TIMER SPECIAL HOUSING UL94_V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.71
6,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.68
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
6,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.16
4,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for TE Store
TE Store
from US$0.77
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Rows 1
Keying & Polarized Rib Location 6b
Number of Positions 6
Contact Type Socket
Contact Layout Inline
Connector Length 25.5mm, 1.00215in
Housing Entry Configuration Both Ends Closed
Housing Color Natural
Centerline (Pitch) .197in, 5mm
Housing Material PA 66
UL Flammability Rating UL 94V-2
RAST Version None
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Locking Latch Between Cavity Number 3&4
Strain Relief Without
Panel Mount Feature Without
Mating Retention Type Latch
Circuit Application Power & Signal
For Use With Plug
Packaging Method Bag
Packaging Quantity 1500
実装方法 Bag
Connector Type Housing
Connector Style Receptacle
Connector System Wire-to-Wire
Sealable No
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

TE Connectivity STANDARD TIMER SPECIAL HOUSING UL94_V0 A | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Special Order: STANDARD TIMER SPECIAL HOUSING UL94_V0 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 8-1703060-6 | Internal Number: 8-1703060-6 | .197" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1703060-6?

Additional datasheets, footprints and schematics for 8-1703060-6 are listed on our Part Details page. You can also find images and similar parts to 8-1703060-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1703060-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1703060-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1703060-6 fall under?

The 8-1703060-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 8-1703060-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1703060-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1703060-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1703060-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 8-1703060-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1703060-6 often in real-time on the comparison pages.

What if I can't find stock of 8-1703060-6?

You can fill out our help required form which you can use to request a quote for 8-1703060-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay