Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1676961-9 |
No distributors results available
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 13.1 x 8mm |
Current Rating (Max) | 600mA |
Tolerance | 10% |
Inductance | 220µH |
DC Resistance | 1.1Ω |
Mount Style | Surface Mount |
Quality Factor | 20 |
Packaging Method | Taped & Reeled |
Shielded | No |
Element Type | Wirewound |
Operating Temperature Range | -25 – 105°C |
Where can I find additional details, specifications and documents for a 8-1676961-9?
Additional datasheets, footprints and schematics for 8-1676961-9 are listed on our Part Details page. You can also find images and similar parts to 8-1676961-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1676961-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1676961-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1676961-9 fall under?
The 8-1676961-9 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 8-1676961-9 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1676961-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1676961-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1676961-9 have stock available?
There is no stock from authorised distributors for 8-1676961-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1676961-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1676961-9?
You can fill out our help required form which you can use to request a quote for 8-1676961-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.