Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Brass |
---|---|
Sleeve Material | Copper |
Double Wire | No |
Sleeve Plating Material | Tin |
Insulation Sleeve Material | Copper |
Insulation Color | Light Blue |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug Receptacle |
Wire Size | 17 – 13AWG, 1 – 2.6mm² |
Wire Insulation Diameter (Max) | .158in, 4mm |
Overall Length | 24.7mm, .972in |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Light Blue |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Shur Plug Rec Assy .156 Dia Rohs Compliant: Yes |Amp Te Connectivity 8-165429-1 | Newark Electronics |
Connector Terminal Shur-Plug Receptacle Straight 17-13AWG Light Blue Nylon Insulation Box | Avnet America |
Special Order: SHUR PLUG REC ASSY .156 DIA Crimp Wire Terminal Type: Shur-Plug Receptacle Compatible Insulation Diameter Range: .158 in Compatible Insulation Diameter Range: 4 mm Wire Size: 17 – 13 AWG Wire Size: 1 – 2.6 mm² Shur-Plug Receptacle .158" 4 mm 17 – 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 8-165429-1 | Internal Number: 8-165429-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-165429-1?
Additional datasheets, footprints and schematics for 8-165429-1 are listed on our Part Details page. You can also find images and similar parts to 8-165429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-165429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-165429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-165429-1 fall under?
The 8-165429-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-165429-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-165429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-165429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-165429-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 8-165429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-165429-1 often in real-time on the comparison pages.
What if I can't find stock of 8-165429-1?
You can fill out our help required form which you can use to request a quote for 8-165429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.