Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Insulation Material | Nylon |
Double Wire | No |
Sleeve Material | Nylon |
Insulation Sleeve Material | Nylon |
Pin Diameter | 1.78mm, .07in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Terminal Length | .39in, 9.9mm |
Pin Type | Formed |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 493 – 3158CMA, .3 – 1.42mm² |
Material Thickness | .031in, .79mm |
DIN Wire Size | .5 – 1mm² |
Overall Length | 23mm, .906in |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.67 – 3.36mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Shape Description | WIRE PIN-003 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Wire Pin P.i.d.g. Rohs Compliant: Yes |Amp Te Connectivity 8-165168-1 | Newark Electronics |
Wire Pin 16-22AWG M Tin Box | Avnet America |
Wire Pin P.I.D.G. | TE Connectivity 8-165168-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-165168-1?
Additional datasheets, footprints and schematics for 8-165168-1 are listed on our Part Details page. You can also find images and similar parts to 8-165168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-165168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-165168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-165168-1 fall under?
The 8-165168-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-165168-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-165168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-165168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-165168-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-165168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-165168-1 often in real-time on the comparison pages.
What if I can't find stock of 8-165168-1?
You can fill out our help required form which you can use to request a quote for 8-165168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.