8-163309-3

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-163309-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-163309-3
Series Information for 8-163309-3 - TE Connectivity
  • Status: Active
  • Product Code: 5119
  • Global Product Line: 268
  • GPL Description: Industrial

Description

.156EDGE 47S BB SE

Specifications

Connector Profile:
Standard
Number of Positions:
47
PCB Mount Orientation:
Vertical
Number of Rows:
1
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
PCB Thickness (Recommended):
.063in, 1.6mm
Housing Color:
Green
Housing Material:
Polycarbonate GF
Centerline (Pitch):
3.96mm, .156in
Mating Alignment:
With
PCB Mount Retention:
With
Panel Mount Feature Type:
Mounting Ears
Mating Alignment Type:
Polarization
PCB Mount Retention Type:
Mounting Ears
Circuit Application:
Signal
Termination Method to Printed Circuit Board:
Through Hole - Solder

Compatibility

  • Lead free solder process: Not reviewed for solder process capability