Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1618112-2 |
Contact Arrangement | 1 Form A, SPST-NO, 1 NO |
---|---|
Type of Control | Potentiometer Adjustable |
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Dimensions (L x W x H) (Approximate) | 3.5 x 3.87 x 3in, 88.9 x 98.29 x 76.2mm |
Actuating System | DC |
Input Voltage | 48VDC |
Mode of Operation | Adjustable Drop-Out |
Phase | Three, Single |
Product Type | Relay |
Time Delay | Without |
Relay Type | Protective Relay |
Protection Function | Undervoltage |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -20 – 65°C |
Wuv-48Dc=Dc Undervoltage Relay Rohs Compliant: No |Cii Te Connectivity 8-1618112-2 | Newark Electronics |
Electromechanical Relay SPST-NO/SPST-NC 5A 48VDC Flange Mount | Avnet America |
Industrial Relays WUV-48DC=DC UNDERVOLTAGE RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1618112-2?
Additional datasheets, footprints and schematics for 8-1618112-2 are listed on our Part Details page. You can also find images and similar parts to 8-1618112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1618112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1618112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1618112-2 fall under?
The 8-1618112-2 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1618112-2 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1618112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1618112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1618112-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 8-1618112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1618112-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1618112-2?
You can fill out our help required form which you can use to request a quote for 8-1618112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.