8-1616977-1

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1616977-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1616977-1
Series Information for 8-1616977-1 - TE Connectivity
  • Status: Active
  • Aliases: K200A3C
  • Product Code: H523
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

K200A3C=CONTACTOR SPST DB 200 AMPS

Specifications

Auxiliary Switch Contact Arrangement:
2PDT
Pole Configuration:
1
Contact Arrangement:
SPST NO DB
Contact Current Rating:
200A
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage Rating:
18 – 32VDC
Coil Voltage (Max):
28VDC
Mounting Plate:
With
Mounting Type:
Chassis
Arc Cover:
Without
Contactor Type:
Gasket Sealed
Product Category:
Electromechanical Relays
Product Type:
Contactor
Product Classification:
Relays - Contactors
Terminal Configuration:
Bus Bar
Coil Termination:
D-Sub

Compatibility

  • Compatible Parts: 2-1616980-5
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
K200A3C=CONTACTOR SPST DB 200 AMPS
Avnet Europe
K200A3C=CONTACTOR SPST DB 200 AMPS