Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1611470-5 |
Primary Voltage | 240 V, 208 V |
---|---|
Power Rating | 80VA |
Secondary Voltage | 120V |
Mount Style | Foot |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Quick Connect, One Side |
4700-26Ew30Bb999=Transformer Rohs Compliant: Yes |Productsunlimited Te Connectivity 8-1611470-5 | Newark Electronics |
Transformer Misc 101.6 X 63.5 X 71.37mm Quick Connect Foot Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8-1611470-5?
Additional datasheets, footprints and schematics for 8-1611470-5 are listed on our Part Details page. You can also find images and similar parts to 8-1611470-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1611470-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1611470-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1611470-5 fall under?
The 8-1611470-5 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 8-1611470-5 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1611470-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1611470-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1611470-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-1611470-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1611470-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1611470-5?
You can fill out our help required form which you can use to request a quote for 8-1611470-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.