Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1611470-4 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Primary Voltage | 240 V |
---|---|
Power Rating | 20VA |
Secondary Voltage | 24V |
Mount Style | Foot |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Quick Connect, One Side |
Power Transformer Single Prim. Single Sec. 240V Prim. 24V Sec. Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8-1611470-4?
Additional datasheets, footprints and schematics for 8-1611470-4 are listed on our Part Details page. You can also find images and similar parts to 8-1611470-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1611470-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1611470-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1611470-4 fall under?
The 8-1611470-4 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 8-1611470-4 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1611470-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1611470-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1611470-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-1611470-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1611470-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1611470-4?
You can fill out our help required form which you can use to request a quote for 8-1611470-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.