Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1611454-0 |
Primary Voltage | 120 V, 208 V, 240 V |
---|---|
Secondary Voltage | 24V |
Power Rating | 40VA |
Mount Style | Foot |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Lead |
Chassis Mount Transformer, 40Va | Newark Electronics |
Power Transformers 4000-05E07K999 | Sager |
Where can I find additional details, specifications and documents for a 8-1611454-0?
Additional datasheets, footprints and schematics for 8-1611454-0 are listed on our Part Details page. You can also find images and similar parts to 8-1611454-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1611454-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1611454-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1611454-0 fall under?
The 8-1611454-0 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 8-1611454-0 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1611454-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1611454-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1611454-0 have stock available?
Authorised distributors including element14, Newark Electronics and Sager have stock available or on a lead time for 8-1611454-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1611454-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1611454-0?
You can fill out our help required form which you can use to request a quote for 8-1611454-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.