Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1609095-9 |
Current Rating | 2A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .21mA |
Voltage (Max) | 277VAC |
Leakage Current (Max) (120VAC, 60Hz) | .12mA |
Mount Style | Mounting Holes |
Ground Choke Option | No |
Output Type | Wire Lead |
Filter Type | Power Line |
Input Type | Wire Lead |
Filtered | Yes |
Filter Performance Level | General Purpose |
Operating Temperature Range | -10 – 50°C |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Single phase filter, Mounting holes, Wire input and output, 2A rating | TE Connectivity 8-1609095-9 | RS Americas |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 8-1609095-9 | Newark Electronics |
2FB3 Series 2 A 250 Vac/dc (3 X 1.42 X 0.875) in 50 Ohm RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 2A 277VAC/277VDC Wire Lead Flange Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | FB Series |
RoHS: | Unknown |
Current Rating | 2A |
---|---|
Voltage Rating | 277VAC |
Filter Type | 1 Phase |
Filter Terminals | Wire Leaded |
Inductance Min | 1.04mH |
Capacitance | 0.33µF |
Leakage Current Max | 210µA |
Product Range | FB Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-1609095-9?
Additional datasheets, footprints and schematics for 8-1609095-9 are listed on our Part Details page. You can also find images and similar parts to 8-1609095-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1609095-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1609095-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1609095-9 fall under?
The 8-1609095-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-1609095-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1609095-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1609095-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1609095-9 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 8-1609095-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1609095-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1609095-9?
You can fill out our help required form which you can use to request a quote for 8-1609095-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.