IC Product Type | Debugger Probe |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | ARM7/9/11 Cortex-A5/A8/A9/R4/M0/M0+/M1/M3/M4 Renesas RX |
Kit Contents | J-Link ULTRA+ with Standard 20-pin 0.1" Male Connector 20-pin 0.1" Target Ribbon Cable USB Cable |
Features | Automatic Core Recognition High Performance Hi-Speed USB 2.0 Interface JTAG Speed up to 60MHz |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
J-Link ULTRA+ Emulator, ARM,RX | RS |
J-Link Ultra+ Rohs Compliant: Na |Segger 8.16.28 J-LINK ULTRA+ | Newark Electronics |
Programmer: debugger | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 8.16.28 J-LINK ULTRA+?
Additional datasheets, footprints and schematics for 8.16.28 J-LINK ULTRA+ are listed on our Part Details page. You can also find images and similar parts to 8.16.28 J-LINK ULTRA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.16.28 J-LINK ULTRA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.16.28 J-LINK ULTRA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.16.28 J-LINK ULTRA+ fall under?
The 8.16.28 J-LINK ULTRA+ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.16.28 J-LINK ULTRA+ when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.16.28 J-LINK ULTRA+ you can contact the distributor directly for product support, shipping queries etc.
Is the 8.16.28 J-LINK ULTRA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.16.28 J-LINK ULTRA+ have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 8.16.28 J-LINK ULTRA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.16.28 J-LINK ULTRA+ often in real-time on the comparison pages.
What if I can't find stock of 8.16.28 J-LINK ULTRA+?
You can fill out our help required form which you can use to request a quote for 8.16.28 J-LINK ULTRA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.