Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6PCV-20-323 |
Prices starting from US$8.76
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 20 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 7.561in |
Current Rating (Max) | 25A |
Voltage | 600V, 300V |
Current Rating | 25A, 5A |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Vertical |
Top Hardware | Binding Combo Head |
Mounting Insert | Without |
Mounting Options | None |
Screw Size | 6-32 |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 6PCV-20-323=W/PP | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks 6PCV-20-323%3DW/PP | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
6PCV-20-323=W/PP Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 20 | Barrier Strip | Part Number: 8-1546158-0 | Internal Number: 8-1546158-0 | Alias Number: 6PCV-20-323 | 9.53 mm | TE Connectivity | TE Store |
Conn Barrier Strip 20 POS 9.53mm Solder ST Thru-Hole 5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 8-1546158-0?
Additional datasheets, footprints and schematics for 8-1546158-0 are listed on our Part Details page. You can also find images and similar parts to 8-1546158-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1546158-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1546158-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1546158-0 fall under?
The 8-1546158-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 8-1546158-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1546158-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1546158-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1546158-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 8-1546158-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1546158-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1546158-0?
You can fill out our help required form which you can use to request a quote for 8-1546158-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.