8-1532022-2 D-Shaped Connectors by TE Connectivity

095-0612-2135=MCDR3-B-31S6G1-

Status: Active
Series: -
RoHS: Unknown
Aliases: MCDR3-B-31S6G1-72.0,
095-0612-2135
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lead Length 1828.8mm, 72in
Insulation Color Black
Preloaded Yes
Number of Positions 31
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Thickness 50µin
Contact Base Material Copper Alloy
Contact Type Socket
Housing Material Polyphenylene Sulfide (PPS)
Mounting Hardware None
Comment Also available in commercial grade.
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Connector Style Receptacle
Wire Type 19 strand per MIL-C-22759/11

Alternative Descriptions

D-Sub Micro-D Connectors 095-0612-2135=MCDR3-B-31S6G1- | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1532022-2?

Additional datasheets, footprints and schematics for 8-1532022-2 are listed on our Part Details page. You can also find images and similar parts to 8-1532022-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1532022-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1532022-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1532022-2 fall under?

The 8-1532022-2 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 8-1532022-2 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1532022-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1532022-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1532022-2 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 8-1532022-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1532022-2 often in real-time on the comparison pages.

What if I can't find stock of 8-1532022-2?

You can fill out our help required form which you can use to request a quote for 8-1532022-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay