8-1532020-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-1532020-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-1532020-1
Series Information for 8-1532020-1 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-9S6G1-18.0, 095-0604-2031
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0604-2031=MCDR3-B-9S6G1-1

Specifications

Lead Length:
457.2mm, 18in
Insulation Color:
Black
Number of Positions:
9
Preloaded:
Yes
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
50µin
Contact Type:
Socket
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Connector Style:
Receptacle
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
19 strand per MIL-C-22759/11
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C