8-147105-6 Part Information

Details for 8-147105-6 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Number of Rows 2
Number of Positions 72
Stackable Yes
PCB Mount Orientation Vertical
Contact Type Socket
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Shape & Form Single Tine
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Protection Type Closed Entry Housing
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Connector Height .265in, 6.73mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 6.73mm
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Operating Voltage 250VAC
Housing Material Polyester - GF
Mating Entry Location Bottom & Top
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., Pick & place compatible with Kapton dot.
Packaging Method Reel
実装方法 Reel
Packaging Quantity 250
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Applied Pressure Standard
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 5472
Global Product Line: 281
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-147105-6?

Additional datasheets, footprints and schematics for 8-147105-6 are listed in our Part Details tab. You can also find the 8-147105-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-147105-6 in the Pricing & Inventory tab next to part details. You can view 8-147105-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-147105-6 fall under?

The 8-147105-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 8-147105-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-147105-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-147105-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 8-147105-6 have stock available?

There is no stock from authorised distributors for 8-147105-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-147105-6 often in real-time on the comparison pages.

What if I can't find stock of 8-147105-6?

You can fill out our help required form which you can use to request a quote for 8-147105-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 8-147105-6

Loading...
Loading Results for 8-147105-6