8-146763-8 Part Information

Details for 8-146763-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 40
Stackable Yes
Contact Mating Area Plating Material Thickness 150 – 300µin
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Tin
Contact Shape & Form Short Point
Contact Layout Inline
Contact Type Socket
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Protection Type Closed Entry Housing
Contact Base Material Phosphor Bronze
Connector Height 3.56mm, .14in
コネクタの高さ 3.56mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Dielectric Withstanding Voltage (Max) 750Vrms
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Mating Entry Location Top
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Polyester - GF
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
実装方法 Box & Tube, Tube
Packaging Method Box & Tube, Tube
Packaging Quantity 20
Sealable No
Applied Pressure Standard
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .115in, 2.92mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 5483
Global Product Line: 281
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-146763-8?

Additional datasheets, footprints and schematics for 8-146763-8 are listed in our Part Details tab. You can also find the 8-146763-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-146763-8 in the Pricing & Inventory tab next to part details. You can view 8-146763-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-146763-8 fall under?

The 8-146763-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 8-146763-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-146763-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-146763-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 8-146763-8 have stock available?

There is no stock from authorised distributors for 8-146763-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-146763-8 often in real-time on the comparison pages.

What if I can't find stock of 8-146763-8?

You can fill out our help required form which you can use to request a quote for 8-146763-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 8-146763-8

Loading...
Loading Results for 8-146763-8