Prices starting from US$3.76
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.27 |
1,657
|
Buy Now | |
TE Store | US$6.52 |
2,000
|
Buy Now | |
Newark Electronics | US$4.76 |
1,322
|
Buy Now | |
element14 | US$5.11 |
1,322
|
Buy Now | |
Farnell | US$4.48 |
1,322
|
Buy Now | |
Rapid Electronics | US$4.98 |
401
|
Buy Now | |
Chip One Stop | US$4.73 |
401
|
Buy Now | |
Distrelec | US$4.39 |
401
|
Buy Now | |
Transfer Multisort Elektronik | US$4.82 |
20
|
Buy Now | |
Avnet America | US$4.14 |
-
|
Buy Now | |
RS Americas | US$4.91 |
-
|
Buy Now | |
TTI Europe | US$3.76 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 36 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | 8.08mm, .318in |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer) |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 100 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
36 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 36 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 36 | PCB Header & Receptacle | Part Number: 8-146274-6 | Internal Number: 8-146274-6 | TE Connectivity | TE Store |
2.54mm,Header,pin,vert,SR,36W,Sn | RS |
Wire-To-Board Connector, Vertical, Ampmodu Mod Ii Series, Through Hole, Header, 36, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 8-146274-6 | Newark Electronics |
BTB CONN, HEADER, 36POS, 1ROW, 2.54MM | element14 |
Headers&Wire Housings HDR VT 1X36P .1 318/115 SN | Rapid Electronics |
TE Connectivity 36 MODII HDR SRST B/A .100CL Board Connector 36 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
Conn Unshrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 36 Modii Hdr Srst B/A .100Cl | TE Connectivity 8-146274-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
PCB Hole Diameter | 0.89mm |
Termination Method | Solder |
Voltage Rating VAC | 300V |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 8-146274-6?
Additional datasheets, footprints and schematics for 8-146274-6 are listed on our Part Details page. You can also find images and similar parts to 8-146274-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-146274-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-146274-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-146274-6 fall under?
The 8-146274-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-146274-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-146274-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-146274-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-146274-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-146274-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-146274-6 often in real-time on the comparison pages.
What if I can't find stock of 8-146274-6?
You can fill out our help required form which you can use to request a quote for 8-146274-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.