Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.24
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$9.38
|
51
in stock
|
Buy Now | |
Distrelec
from US$8.02
|
51
in stock
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
RS Americas
from US$7.48
|
-
|
Buy Now | |
element14
from US$7.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 72 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Quantity | 50 |
Packaging Method | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 72 Hdr Drst B/A .100Cl |Amp Te Connectivity 8-146250-6 | Newark Electronics |
TE Connectivity 72 MODII HDR DRST B/A .100CL Board Connector 72 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 72 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 72 Modii Hdr Drst B/A .100Cl | TE Connectivity 8-146250-6 | RS Americas |
HEADER, VERTICAL, 2ROW, 36+36WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 72Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 300V |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 8-146250-6?
Additional datasheets, footprints and schematics for 8-146250-6 are listed on our Part Details page. You can also find images and similar parts to 8-146250-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-146250-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-146250-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-146250-6 fall under?
The 8-146250-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-146250-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-146250-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-146250-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-146250-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 8-146250-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-146250-6 often in real-time on the comparison pages.
What if I can't find stock of 8-146250-6?
You can fill out our help required form which you can use to request a quote for 8-146250-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.