Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1440000-5 |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$2.35
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
1,000
in stock
|
Buy Now | |
Farnell
from US$4.67
|
800
in stock
|
Buy Now | |
element14
from US$2.62
|
160
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | .459oz, 13g |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgCdO |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 20 – 25mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | .811in, 20.6mm |
Product Length | 29.21mm, 1.15in |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Product Width | .504in, 12.8mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Power Rating Class | 500 – 600mW |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 270Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB OMIH-SS-112L 300 | Rapid Electronics |
POWER RELAY, SPDT, 250VAC, 30VDC, 16A | Farnell |
RELAY, SPDT, 250VAC, 30VDC, 16A | element14 |
APPLIANCE PCB RELAYS | TTI Europe |
General Purpose Relay, Omih Series, Power, Non Latching, Spdt, 12 Vdc, 16 A Rohs Compliant: Yes |Oeg Te Connectivity 8-1440000-5 | Newark Electronics |
Electromechanical Relay SPDT 16A 12VDC 270Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8-1440000-5?
Additional datasheets, footprints and schematics for 8-1440000-5 are listed on our Part Details page. You can also find images and similar parts to 8-1440000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1440000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1440000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1440000-5 fall under?
The 8-1440000-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1440000-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1440000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1440000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1440000-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and TTI Europe have stock available or on a lead time for 8-1440000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1440000-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1440000-5?
You can fill out our help required form which you can use to request a quote for 8-1440000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.