Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1025735,
1240101, 8-1437657-0 |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
2,564
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
40,221
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
40,221
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
40,221
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
2,564
in stock
|
Buy Now | |
element14
from US$1.85
|
2,564
in stock
|
Buy Now | |
Heilind Electronics
from US$2.05
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.05
|
44
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 4 |
Number of Rows | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm² |
Length | 46.28mm, 1.822in |
Voltage | 600V |
Current Rating (Max) | 30A |
Current Rating | 30A |
Centerline (Pitch) | 11.1mm, .438in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Size | 8-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Screw Material | Steel |
Mounting Angle | Vertical |
Screw Head Type | Wire Clamp Combo Head |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 150 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Barrier Terminal Blocks VERTICAL RAISED 4P | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks VERTICAL RAISED 4P | Distrelec |
Conn Barrier Strip 4 POS 11.1mm Solder ST Thru-Hole 30A/Contact | Avnet America |
Terminal Block, Barrier, 4 Position, 18-10Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-10AWG | element14 |
8PCV-04-0068 TRIBARRIER | Heilind Electronics |
Buchanan, Conn, Term Strip, Barrier,4Pole,11.10mmPitch, SnglRow,18-10,#8,30A,600V | TE Connectivity 8-1437657-0 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1437657-0?
Additional datasheets, footprints and schematics for 8-1437657-0 are listed on our Part Details page. You can also find images and similar parts to 8-1437657-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437657-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437657-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437657-0 fall under?
The 8-1437657-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 8-1437657-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437657-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437657-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437657-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 8-1437657-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437657-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1437657-0?
You can fill out our help required form which you can use to request a quote for 8-1437657-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.