Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437652-3 |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 5 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Length | 2.686in, 68.22mm |
Current Rating | 25A, 5A |
Voltage | 600V, 300V |
Current Rating (Max) | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Screw Plating Finish | Bright |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Options | End Positions Empty |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 140 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
TE Connectivity - AMP 6PCV-05-008%3DNo.6TRITERMI | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
Conn Barrier Strip 5 POS 9.53mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 8-1437652-3?
Additional datasheets, footprints and schematics for 8-1437652-3 are listed on our Part Details page. You can also find images and similar parts to 8-1437652-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437652-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437652-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437652-3 fall under?
The 8-1437652-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 8-1437652-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437652-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437652-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437652-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 8-1437652-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437652-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1437652-3?
You can fill out our help required form which you can use to request a quote for 8-1437652-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.