Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437652-2 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
62,160
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
62,160
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
12,371
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$3.31
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$1.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Length | 49.17mm, 1.936in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 25A, 5A |
Current Rating (Max) | 25A |
Voltage | 300V, 600V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Mounting Ears | Without |
Mounting Insert | Without |
Mounting Options | None |
Screw Plating Finish | Bright |
Mounting Angle | Vertical |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 140 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks Tri-Barrier 5P .375 |Amp Te Connectivity 8-1437652-2 | Newark Electronics |
Buchanan 5 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Conn Barrier Terminal Block 5 POS 9.53mm Solder ST Through Hole 25A | Avnet America |
Buchanan, Conn, Term Strip, Barrier,5Pole,9.53mmPitch, SnglRow,22-12,#6,25A,300V | TE Connectivity 8-1437652-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1437652-2?
Additional datasheets, footprints and schematics for 8-1437652-2 are listed on our Part Details page. You can also find images and similar parts to 8-1437652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437652-2 fall under?
The 8-1437652-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 8-1437652-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437652-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437652-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-1437652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437652-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1437652-2?
You can fill out our help required form which you can use to request a quote for 8-1437652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.