Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437627-5 |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.43
|
5,256
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
5,256
in stock
|
Buy Now | |
Farnell
from US$3.52
|
4,225
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Sager
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guard Color | Black Aluminum |
---|---|
Guard Finish | Knurled |
Finish | Knurled |
Color | Black Aluminum |
Tactile | No |
Cap Diameter | .531in |
Cap Height | .315in, 8.001mm |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | C12 Cap, C22 Cap |
Packaging Method | Loose Piece |
Accessory Type | Guard |
Illuminated | No |
Style | Round |
Product Type | Accessory |
Switch Bezels/Switch Caps BLK AL BTN GRD KNRLD | Rapid Electronics |
FINGER GUARD, SWITCH CAP | Farnell |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Switch Bezels / Switch Caps BLK AL BTN GRD KNRLD | Sager |
Where can I find additional details, specifications and documents for a 8-1437627-5?
Additional datasheets, footprints and schematics for 8-1437627-5 are listed on our Part Details page. You can also find images and similar parts to 8-1437627-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437627-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437627-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437627-5 fall under?
The 8-1437627-5 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 8-1437627-5 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437627-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437627-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437627-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 8-1437627-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437627-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1437627-5?
You can fill out our help required form which you can use to request a quote for 8-1437627-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.