Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437627-4 |
Guard Finish | Knurled |
---|---|
Finish | Knurled |
Color | Clear Aluminum |
Guard Color | Clear Aluminum |
Tactile | No |
Cap Height | 8.001mm, .315in |
Cap Diameter | .531in |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | C12 Cap, C22 Cap |
Packaging Method | Loose Piece |
Product Type | Accessory |
Illuminated | No |
Accessory Type | Guard |
Style | Round |
Switch Bezels/Switch Caps Clr Al Btn Grd Knrld |Amp Te Connectivity 8-1437627-4 | Newark Electronics |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Switch Bezels / Switch Caps CLR AL BTN GRD KNRLD | Sager |
Where can I find additional details, specifications and documents for a 8-1437627-4?
Additional datasheets, footprints and schematics for 8-1437627-4 are listed on our Part Details page. You can also find images and similar parts to 8-1437627-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437627-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437627-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437627-4 fall under?
The 8-1437627-4 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 8-1437627-4 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437627-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437627-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437627-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 8-1437627-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437627-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1437627-4?
You can fill out our help required form which you can use to request a quote for 8-1437627-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.