Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437627-3 |
Guard Finish | Plain |
---|---|
Finish | Plain |
Guard Color | Chromed Brass |
Color | Chromed Brass |
Tactile | No |
Cap Diameter | .531in |
Cap Height | 8.001mm, .315in |
Process Sealed | No |
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | C22 Cap, C12 Cap |
Packaging Method | Loose Piece |
Illuminated | No |
Style | Round |
Product Type | Accessory |
Accessory Type | Guard |
Switch Bezels/Switch Caps Button Guard Chrome |Amp Te Connectivity 8-1437627-3 | Newark Electronics |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Switch Bezels / Switch Caps BUTTON GUARD CHROME | Sager |
Where can I find additional details, specifications and documents for a 8-1437627-3?
Additional datasheets, footprints and schematics for 8-1437627-3 are listed on our Part Details page. You can also find images and similar parts to 8-1437627-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437627-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437627-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437627-3 fall under?
The 8-1437627-3 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 8-1437627-3 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437627-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437627-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437627-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 8-1437627-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437627-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1437627-3?
You can fill out our help required form which you can use to request a quote for 8-1437627-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.