8-1437627-2 Switches by TE Connectivity

G12B=BUTTON GUARD BLACK

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1437627-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.71
691
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.40
691
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.42
691
in stock
Buy Now
Logo for element14
element14
from US$1.49
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
-
Buy Now
Logo for Sager
Sager
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black Aluminum
Guard Color Black Aluminum
Finish Plain
Guard Finish Plain
Tactile No
Cap Height .315in, 8.001mm
Cap Diameter .531in
Process Sealed No
Screw & Hole Thread Size 1/4 – 40 UNS-2B
For Use With C12 Cap, C22 Cap
Packaging Method Loose Piece
Product Type Accessory
Style Round
Accessory Type Guard
Illuminated No

Alternative Descriptions

Switch Bezels/Switch Caps Blk Alum Btn Grd Pln Rohs Compliant: Yes |Alcoswitch Te Connectivity 8-1437627-2 | Newark Electronics
Switch Bezels/Switch Caps BLK ALUM BTN GRD PLN | Rapid Electronics
FINGER GUARDS SWITCH COMPONENTS | Farnell
SWITCH FINGER GUARD, BLK ALUMINIUM/ROUND | element14
Loose Piece Black Non Tactile Pushbutton Switch Guard | Future Electronics
Switch Access Push Button Switch Guard Loose Piece | Avnet America
Switch Bezels / Switch Caps BLK ALUM BTN GRD PLN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1437627-2?

Additional datasheets, footprints and schematics for 8-1437627-2 are listed on our Part Details page. You can also find images and similar parts to 8-1437627-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1437627-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437627-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1437627-2 fall under?

The 8-1437627-2 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.

Can I view similar or alternative parts?

You can view similar parts to 8-1437627-2 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437627-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1437627-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1437627-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 8-1437627-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1437627-2 often in real-time on the comparison pages.

What if I can't find stock of 8-1437627-2?

You can fill out our help required form which you can use to request a quote for 8-1437627-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay