Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437624-1 |
Material | Phenolic |
---|---|
Color | Black |
Skirt | Without |
Spin Plate Style | Spun Aluminum |
Spin Plate | With |
Spinner | Without |
Knob Design | Straight Knurl with Bar Pointer |
Shaft Size | 6.35mm, .25in |
Diameter | 19.3mm, .76in |
Indicator Location | Top & Side |
Indicator Style | Line |
Product Type | Knob |
Knobs&Dials STRGHT 0.76 W/SPIN SWITCH KNOB | Rapid Electronics |
SWITCHES ACCESSORIES | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials STRGHT 0.76 W/SPIN SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 8-1437624-1?
Additional datasheets, footprints and schematics for 8-1437624-1 are listed on our Part Details page. You can also find images and similar parts to 8-1437624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437624-1 fall under?
The 8-1437624-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 8-1437624-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437624-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 8-1437624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437624-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1437624-1?
You can fill out our help required form which you can use to request a quote for 8-1437624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.