8-1437595-8 Switches by TE Connectivity

TRD13F10QCLR2=ROCKER SWITCH W/

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1437595-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.67

Distributor Stock
Logo for Farnell
Farnell
from US$22.71
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.67
-
Buy Now
Logo for Sager
Sager
from US$20.19
-
Buy Now

Specifications

LED Color Red
Actuator Color Black
Indicator/Imprint Legend None
Configuration (Pole-Throw) Single Pole - Double Throw
Operating Function On None (On)
Contact Current Rating 3A
Switch Contact Plating Material Silver
Voltage Rating 125VAC
Process Sealed No
VDE Tested No
Mounting Type 15/32" (Round Hole)
Mounting Angle Vertical
Switch Type Rocker/Paddle Actuator
Lamp Without
Product Type Switch
LED With
Actuator Style Rocker
Actuator Type Top
Termination Type Quick Connect

Alternative Descriptions

Switch Rocker SPDT Quick Connect Rocker 3A 125VAC 28VDC | Avnet America
Rocker Switches SPDT W/RED LED QC ROCKER SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1437595-8?

Additional datasheets, footprints and schematics for 8-1437595-8 are listed on our Part Details page. You can also find images and similar parts to 8-1437595-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1437595-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437595-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1437595-8 fall under?

The 8-1437595-8 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.

Can I view similar or alternative parts?

You can view similar parts to 8-1437595-8 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437595-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1437595-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1437595-8 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 8-1437595-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1437595-8 often in real-time on the comparison pages.

What if I can't find stock of 8-1437595-8?

You can fill out our help required form which you can use to request a quote for 8-1437595-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay