Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437569-4 |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$3.84
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
316
in stock
|
Buy Now | |
Distrelec
from US$3.72
|
316
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Lens Color | White |
---|---|
Tactile | Yes |
Process Sealed | No |
Attachment Method | Snap Acting |
For Use With | Command Series Square Button Switches or Square Pilot Lights |
Comment | Lens sets include, button, diffuser and cap. |
Product Type | Accessory |
Accessory Type | Lens Sets |
Illuminated | No |
Style | Square |
Oil-Tight | Yes |
64S9=Color Pb Cap White Sq |Amp Te Connectivity 8-1437569-4 | Newark Electronics |
Switch Hardware 64S9=COLOR PB CAP WHITE SQ | Rapid Electronics |
TE Connectivity 64S9 COLOR PB CAP WHITE SQ Switch Hardwa | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Hardware 16MM SQ LENS SET WHITE CAP | Sager |
Where can I find additional details, specifications and documents for a 8-1437569-4?
Additional datasheets, footprints and schematics for 8-1437569-4 are listed on our Part Details page. You can also find images and similar parts to 8-1437569-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437569-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437569-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437569-4 fall under?
The 8-1437569-4 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 8-1437569-4 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437569-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437569-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437569-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1437569-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437569-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1437569-4?
You can fill out our help required form which you can use to request a quote for 8-1437569-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.