Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437569-3 |
Lens Color | Blue |
---|---|
Tactile | Yes |
Process Sealed | No |
Attachment Method | Snap Acting |
For Use With | Command Series Square Button Switches or Square Pilot Lights |
Comment | Lens sets include, button, diffuser and cap. |
Product Type | Accessory |
Accessory Type | Lens Sets |
Illuminated | No |
Style | Square |
Oil-Tight | Yes |
64S6=Color Pb Cap Blue Sq |Alcoswitch Te Connectivity 8-1437569-3 | Newark Electronics |
INDUSTRIAL PANEL MOUNT SWITCHES AND LIGHTS | Avnet America |
Industrial Panel Mount Indicators / Switch Indicators SQ LENS SET BLU | Sager |
Where can I find additional details, specifications and documents for a 8-1437569-3?
Additional datasheets, footprints and schematics for 8-1437569-3 are listed on our Part Details page. You can also find images and similar parts to 8-1437569-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437569-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437569-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437569-3 fall under?
The 8-1437569-3 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 8-1437569-3 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437569-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437569-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437569-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 8-1437569-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437569-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1437569-3?
You can fill out our help required form which you can use to request a quote for 8-1437569-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.