Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437561-4 |
Bushing Thread Size | 1/4-40 |
---|---|
Bushing Style | Threaded |
Actuator Finish | Gold |
Seal Type | Terminal Seal (Epoxy) |
Operating Function | On None Off |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Contact Base Material | Gold |
Toggle Length | 10.4mm, .41in |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Rating | Qualified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | Wire lug terminals accept two No. 20 AWG wires. |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Termination Type | Vertical, Wire Lugs |
Switch Toggle ON None OFF SPST Long Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Switches SP ON-NONE-OFF LUG | Sager |
Where can I find additional details, specifications and documents for a 8-1437561-4?
Additional datasheets, footprints and schematics for 8-1437561-4 are listed on our Part Details page. You can also find images and similar parts to 8-1437561-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437561-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437561-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437561-4 fall under?
The 8-1437561-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 8-1437561-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437561-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437561-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437561-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8-1437561-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437561-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1437561-4?
You can fill out our help required form which you can use to request a quote for 8-1437561-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.