Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1437561-2 |
Actuator Finish | Gold |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Bushing Thread Size | 10-48 UNC-2A |
Color | Black |
Operating Function | On None Off |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Gold |
Contact Current Rating | 3A |
Switch Contact Plating Material | Silver |
Toggle Length | .401in, 10.19mm |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | Each switch is provided with a disposable boot used only during cleaning operation. |
Toggle Style | Round |
Toggle Actuation | Vertical |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Wire Lugs |
Switch Toggle ON None OFF SPST Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Switches SP ON-NONE-OFF LUG | Sager |
Where can I find additional details, specifications and documents for a 8-1437561-2?
Additional datasheets, footprints and schematics for 8-1437561-2 are listed on our Part Details page. You can also find images and similar parts to 8-1437561-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437561-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437561-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437561-2 fall under?
The 8-1437561-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 8-1437561-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437561-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437561-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437561-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8-1437561-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437561-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1437561-2?
You can fill out our help required form which you can use to request a quote for 8-1437561-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.