Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022X3B |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Input Voltage | 110VDC |
Timing Range (Off-Time) | .5 – 5seconds |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Relay, 7022X3B=Std, Off, 2P, 110Vdc | TE Connectivity 8-1437458-9 | RS Americas |
Special Order: 7022X3B=RLY,STD,OFF,2P,110VDC Type of Control: Knob Input Voltage: 110 VDC Timing Range (Off-Time): .5 – 5 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 110 VDC .5 – 5 seconds 10 A | Time Delay Relay | Part Number: 8-1437458-9 | Internal Number: 8-1437458-9 | Alias Number: 7022X3B | TE Connectivity | TE Store |
Time Delay & Timing Relays 7022X3B=RLY,STD,OFF 2P,110VDC | Sager |
Where can I find additional details, specifications and documents for a 8-1437458-9?
Additional datasheets, footprints and schematics for 8-1437458-9 are listed on our Part Details page. You can also find images and similar parts to 8-1437458-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437458-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437458-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437458-9 fall under?
The 8-1437458-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1437458-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437458-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437458-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437458-9 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 8-1437458-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437458-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1437458-9?
You can fill out our help required form which you can use to request a quote for 8-1437458-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.