Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-40G |
Conductor Material | Tinned Copper |
---|---|
Jacket Color | Blue |
Conductor Insulation Color | Blue |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 40 |
Strand Size | 36AWG |
Wire Size | 168CMA, 28AWG, .08mm² |
Length | 100ft, 30.5m |
Cable Insulation Height | .036in, .91mm |
Cable Insulation Width | 2in, 50.8mm |
Capacitance | 46pF/ft, 46pF/m |
电容 | 46pF/m |
Voltage Rating | 300V |
Current Rating | 2A |
Impedance | 100Ω |
Propagation Delay | 4.53 ns/m |
Centerline | .05in, 1.27mm |
UL Listing | AWM Style 2651 |
Agency/Standard | UL |
Packaging Quantity | 100ft, 30.5m |
Packaging Method | Reel |
Product Type | Cable |
Cable Type | Ribbon Cable |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Cross Talk (Near End) | 5% |
Cross Talk (Far End) | 6.7% |
Operating Temperature Range | -20 – 105°C |
171-40G=40P 28Awg S |Amp Te Connectivity 8-1437357-9 | Newark Electronics |
Flat Ribbon Cable 40 Conductors 7 Strands 100 Ohm Impedance 2A Current 300V Voltage 28AWG Blue PVC Jacket 30.5m Length Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1437357-9?
Additional datasheets, footprints and schematics for 8-1437357-9 are listed on our Part Details page. You can also find images and similar parts to 8-1437357-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437357-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437357-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437357-9 fall under?
The 8-1437357-9 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 8-1437357-9 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437357-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437357-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437357-9 have stock available?
Authorised distributors including Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 8-1437357-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437357-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1437357-9?
You can fill out our help required form which you can use to request a quote for 8-1437357-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.