Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-5031HD |
Primary Product Material | Glass-Filled Thermoplastic |
---|---|
Primary Product Color | Blue |
Number of Positions | 50 |
Product Length | 68.17mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
609-5031HD=FSKT IDC S 50 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 50 Strain Relief Cover Blue Glass-Filled Thermoplastic 50 | Female Socket Connectors: Strain Relief | Part Number: 8-1437021-1 | Internal Number: 8-1437021-1 | Alias Number: 609-5031HD | TE Connectivity | TE Store |
Headers&wire Housings Strain Relief 50P |Amp Te Connectivity 8-1437021-1 | Newark Electronics |
Connector Accessories 50 POS IDC Connector Female Strain Relief Thermoplastic Bl | Future Electronics |
Connector Accessories 50 POS IDC Connector Female Strain Relief Thermoplastic Blue | Avnet America |
609-5031HD=FSKT IDC S 50 SR, Ribbon Connector Accessories | TE Connectivity 8-1437021-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1437021-1?
Additional datasheets, footprints and schematics for 8-1437021-1 are listed on our Part Details page. You can also find images and similar parts to 8-1437021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437021-1 fall under?
The 8-1437021-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8-1437021-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437021-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-1437021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437021-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1437021-1?
You can fill out our help required form which you can use to request a quote for 8-1437021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.