Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-2041 |
Prices starting from US$6.02
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Wire-To-Board Connector, 609 Series, Idc/Idt, Receptacle, 20, 2.54 Mm, Gold Plated Contacts |Amp Te Connectivity 8-1437020-8 | Newark Electronics |
FFC&FPC Connectors 20P IDC SOCKET | Rapid Electronics |
TE Connectivity 609-2041 FSKT IDC S 20 30AU PL Board Con | Distrelec |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-1437020-8?
Additional datasheets, footprints and schematics for 8-1437020-8 are listed on our Part Details page. You can also find images and similar parts to 8-1437020-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437020-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437020-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437020-8 fall under?
The 8-1437020-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1437020-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437020-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437020-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437020-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-1437020-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437020-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1437020-8?
You can fill out our help required form which you can use to request a quote for 8-1437020-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.