Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G2164-L202 |
Color | Black |
---|---|
Number of Signal Positions | 64 |
Number of Positions | 64 |
Number of Rows | 4 |
Number of Sections | 2 |
Tab Thickness | .025in, .64mm |
Interface Plating | Gold (Au) |
Tab Width | .025in, .64mm |
Profile Height from PCB | 1.5in, 38.1mm |
Length | 3.33in, 84.72mm |
Width | 1.88in, 47.9mm |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Type | Package |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method | Through Hole - Solder |
64W Arm Hdr Asy, Key A-G |Amp Te Connectivity 8-1419157-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-1419157-9?
Additional datasheets, footprints and schematics for 8-1419157-9 are listed on our Part Details page. You can also find images and similar parts to 8-1419157-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1419157-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1419157-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1419157-9 fall under?
The 8-1419157-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 8-1419157-9 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1419157-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1419157-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1419157-9 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 8-1419157-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1419157-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1419157-9?
You can fill out our help required form which you can use to request a quote for 8-1419157-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.